Capital Lighting, Inc. 136-42 Pendants-Other 654431

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Pewter With Silver Product Name: One Light Pendant Medium UPC: 782042765801 Category: Interior Canopy: 0.75``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Pewter With Silver Product Name: One Light Pendant Medium UPC: 782042765801 Category: Interior Canopy: 0.75``H

Suppliers

Company
Product
Description
Supplier Links
136-42 Pendants-Other - 654431 - Capital Lighting, Inc.
Columbus, OH, USA
136-42 Pendants-Other
654431
136-42 Pendants-Other 654431
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Pewter With Silver Product Name: One Light Pendant Medium UPC: 782042765801 Category: Interior Canopy: 0.75``H

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Pewter With Silver
Product Name: One Light Pendant Medium
UPC: 782042765801
Category: Interior
Canopy: 0.75``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654431
Product Name 136-42 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details