Capital Lighting, Inc. 136-43 Pendants-Other 654430

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 40.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Pewter With Silver Product Name: Three Light Pendant UPC: 782042765818 Category: Interior Canopy: 0.75``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 40.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Pewter With Silver Product Name: Three Light Pendant UPC: 782042765818 Category: Interior Canopy: 0.75``H

Suppliers

Company
Product
Description
Supplier Links
136-43 Pendants-Other - 654430 - Capital Lighting, Inc.
Columbus, OH, USA
136-43 Pendants-Other
654430
136-43 Pendants-Other 654430
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 40.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Pewter With Silver Product Name: Three Light Pendant UPC: 782042765818 Category: Interior Canopy: 0.75``H

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Pewter With Silver
Product Name: Three Light Pendant
UPC: 782042765818
Category: Interior
Canopy: 0.75``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654430
Product Name 136-43 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details