Capital Lighting, Inc. 146-12 Sconces-Single Candle 654426

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.75 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042764507 Category: Interior Canopy: 7.75``H Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.75 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042764507 Category: Interior Canopy: 7.75``H Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
146-12 Sconces-Single Candle - 654426 - Capital Lighting, Inc.
Columbus, OH, USA
146-12 Sconces-Single Candle
654426
146-12 Sconces-Single Candle 654426
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.75 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042764507 Category: Interior Canopy: 7.75``H Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.75
Extension: 3.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Topaz Leaf
Product Name: One Light Wall Sconce
UPC: 782042764507
Category: Interior
Canopy: 7.75``H
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654426
Product Name 146-12 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details