Capital Lighting, Inc. 146-11 Sconces-Single Candle 654424

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042764491 Category: Interior Canopy: 5.75``H Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042764491 Category: Interior Canopy: 5.75``H Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
146-11 Sconces-Single Candle - 654424 - Capital Lighting, Inc.
Columbus, OH, USA
146-11 Sconces-Single Candle
654424
146-11 Sconces-Single Candle 654424
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.50 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Topaz Leaf Product Name: One Light Wall Sconce UPC: 782042764491 Category: Interior Canopy: 5.75``H Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.50
Extension: 3
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Topaz Leaf
Product Name: One Light Wall Sconce
UPC: 782042764491
Category: Interior
Canopy: 5.75``H
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654424
Product Name 146-11 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details