Capital Lighting, Inc. 147-11 Sconces-Single Candle 654423

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 15.75 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Product Name: One Light Wall Sconce UPC: 782042764514 Category: Interior Canopy: 6``H Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 15.75 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Product Name: One Light Wall Sconce UPC: 782042764514 Category: Interior Canopy: 6``H Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
147-11 Sconces-Single Candle - 654423 - Capital Lighting, Inc.
Columbus, OH, USA
147-11 Sconces-Single Candle
654423
147-11 Sconces-Single Candle 654423
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 15.75 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Product Name: One Light Wall Sconce UPC: 782042764514 Category: Interior Canopy: 6``H Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 15.75
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Leaf
Product Name: One Light Wall Sconce
UPC: 782042764514
Category: Interior
Canopy: 6``H
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654423
Product Name 147-11 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details