Capital Lighting, Inc. 138-11 Sconces-Pocket 654419

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Extension: 6 Bulb Type: LED Qty: 1 Wattage: 12 Finish: Textured Bronze Product Name: One Light Wall Sconce UPC: 782042764408 Category: Interior Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Extension: 6 Bulb Type: LED Qty: 1 Wattage: 12 Finish: Textured Bronze Product Name: One Light Wall Sconce UPC: 782042764408 Category: Interior Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
138-11 Sconces-Pocket - 654419 - Capital Lighting, Inc.
Columbus, OH, USA
138-11 Sconces-Pocket
654419
138-11 Sconces-Pocket 654419
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.25 Extension: 6 Bulb Type: LED Qty: 1 Wattage: 12 Finish: Textured Bronze Product Name: One Light Wall Sconce UPC: 782042764408 Category: Interior Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.25
Extension: 6
Bulb
Type: LED
Qty: 1
Wattage: 12
Finish: Textured Bronze
Product Name: One Light Wall Sconce
UPC: 782042764408
Category: Interior
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654419
Product Name 138-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details