PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.00
Bulb
Type: G-9
Qty: 6
Wattage: 50
Finish: Silver Leaf Finish
Product Name: Six Light Pendant Medium
UPC: 782042765870
Category: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 654412 |
| Product Name | 140-46 Pendants-Other |
| Application | Residential |