PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Bulb
Type: G-9
Qty: 3
Wattage: 50
Finish: Silver Leaf
Product Name: Three Light Flush
UPC: 782042765856
Category: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 654410 |
| Product Name | 140-33 Flush Mounts-Other |
| Application | Residential |