Capital Lighting, Inc. 142-719 Pendants-Glass Down 654408

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 52.00 Bulb Type: Candelabra Qty: 19 Wattage: 60 Finish: Dolcetti Silver Product Name: 19 Light Pendant UPC: 782042766105 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 52.00 Bulb Type: Candelabra Qty: 19 Wattage: 60 Finish: Dolcetti Silver Product Name: 19 Light Pendant UPC: 782042766105 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
142-719 Pendants-Glass Down - 654408 - Capital Lighting, Inc.
Columbus, OH, USA
142-719 Pendants-Glass Down
654408
142-719 Pendants-Glass Down 654408
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 52.00 Bulb Type: Candelabra Qty: 19 Wattage: 60 Finish: Dolcetti Silver Product Name: 19 Light Pendant UPC: 782042766105 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 52.00
Bulb
Type: Candelabra
Qty: 19
Wattage: 60
Finish: Dolcetti Silver
Product Name: 19 Light Pendant
UPC: 782042766105
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654408
Product Name 142-719 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details