Capital Lighting, Inc. 141-46 Pendants-Bowl Style 654406

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Pendant Medium UPC: 782042766013 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Pendant Medium UPC: 782042766013 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
141-46 Pendants-Bowl Style - 654406 - Capital Lighting, Inc.
Columbus, OH, USA
141-46 Pendants-Bowl Style
654406
141-46 Pendants-Bowl Style 654406
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 44.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Pendant Medium UPC: 782042766013 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 44.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Product Name: Six Light Pendant Medium
UPC: 782042766013
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654406
Product Name 141-46 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details