Capital Lighting, Inc. 142-47 Pendants-Glass Down 654405

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Dolcetti Silver Product Name: Seven Light Pendant UPC: 782042766075 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Dolcetti Silver Product Name: Seven Light Pendant UPC: 782042766075 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
142-47 Pendants-Glass Down - 654405 - Capital Lighting, Inc.
Columbus, OH, USA
142-47 Pendants-Glass Down
654405
142-47 Pendants-Glass Down 654405
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Dolcetti Silver Product Name: Seven Light Pendant UPC: 782042766075 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Dolcetti Silver
Product Name: Seven Light Pendant
UPC: 782042766075
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654405
Product Name 142-47 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details