Capital Lighting, Inc. 141-45 Pendants-Bowl Style 654404

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Pendant Small UPC: 782042766006 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Pendant Small UPC: 782042766006 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
141-45 Pendants-Bowl Style - 654404 - Capital Lighting, Inc.
Columbus, OH, USA
141-45 Pendants-Bowl Style
654404
141-45 Pendants-Bowl Style 654404
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Pendant Small UPC: 782042766006 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 34.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Nickel
Product Name: Five Light Pendant Small
UPC: 782042766006
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654404
Product Name 141-45 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details