Capital Lighting, Inc. 60-4623 Bathroom Fixtures-Three Lights 654399

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Vanity UPC: 045923646232 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Vanity UPC: 045923646232 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
60-4623 Bathroom Fixtures-Three Lights - 654399 - Capital Lighting, Inc.
Columbus, OH, USA
60-4623 Bathroom Fixtures-Three Lights
654399
60-4623 Bathroom Fixtures-Three Lights 654399
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Vanity UPC: 045923646232 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Vanity
UPC: 045923646232
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654399
Product Name 60-4623 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details