Capital Lighting, Inc. 60-4642 Bathroom Fixtures-Two Lights 654398

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923646423 Category: Vanity Glass: Clear & Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923646423 Category: Vanity Glass: Clear & Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4642 Bathroom Fixtures-Two Lights - 654398 - Capital Lighting, Inc.
Columbus, OH, USA
60-4642 Bathroom Fixtures-Two Lights
654398
60-4642 Bathroom Fixtures-Two Lights 654398
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923646423 Category: Vanity Glass: Clear & Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 10.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923646423
Category: Vanity
Glass: Clear & Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654398
Product Name 60-4642 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1813818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details