Capital Lighting, Inc. 60-4641 Sconces-Single Glass 654395

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923646416 Category: Vanity Glass: Clear & Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923646416 Category: Vanity Glass: Clear & Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4641 Sconces-Single Glass - 654395 - Capital Lighting, Inc.
Columbus, OH, USA
60-4641 Sconces-Single Glass
654395
60-4641 Sconces-Single Glass 654395
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923646416 Category: Vanity Glass: Clear & Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Vanity
UPC: 045923646416
Category: Vanity
Glass: Clear & Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654395
Product Name 60-4641 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details