Capital Lighting, Inc. 60-4625 Mid. Chandeliers-Other 654394

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 20.37 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Chandelier UPC: 045923646256 Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 20.37 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Chandelier UPC: 045923646256 Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
60-4625 Mid. Chandeliers-Other - 654394 - Capital Lighting, Inc.
Columbus, OH, USA
60-4625 Mid. Chandeliers-Other
654394
60-4625 Mid. Chandeliers-Other 654394
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 20.37 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Product Name: Five Light Chandelier UPC: 045923646256 Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 20.37
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Nickel
Product Name: Five Light Chandelier
UPC: 045923646256
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654394
Product Name 60-4625 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details