Capital Lighting, Inc. 60-4627 Flush Mounts-Drum Shades 654393

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.37 Height: 6.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flush Dome UPC: 045923646270 Category: Flush Dome
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.37 Height: 6.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flush Dome UPC: 045923646270 Category: Flush Dome

Suppliers

Company
Product
Description
Supplier Links
60-4627 Flush Mounts-Drum Shades - 654393 - Capital Lighting, Inc.
Columbus, OH, USA
60-4627 Flush Mounts-Drum Shades
654393
60-4627 Flush Mounts-Drum Shades 654393
PRODUCT DETAILS / SPECS Width/Dia: 13.37 Height: 6.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flush Dome UPC: 045923646270 Category: Flush Dome

PRODUCT DETAILS / SPECS
Width/Dia: 13.37
Height: 6.87
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Flush Dome
UPC: 045923646270
Category: Flush Dome

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654393
Product Name 60-4627 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details