Capital Lighting, Inc. 60-4787 Mini Chandeliers-Glass Shade 654389

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.87 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Chandelier UPC: 045923647871 Category: Chandeliers Glass: Russet
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.87 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Chandelier UPC: 045923647871 Category: Chandeliers Glass: Russet

Suppliers

Company
Product
Description
Supplier Links
60-4787 Mini Chandeliers-Glass Shade - 654389 - Capital Lighting, Inc.
Columbus, OH, USA
60-4787 Mini Chandeliers-Glass Shade
654389
60-4787 Mini Chandeliers-Glass Shade 654389
PRODUCT DETAILS / SPECS Width/Dia: 17.87 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Chandelier UPC: 045923647871 Category: Chandeliers Glass: Russet

PRODUCT DETAILS / SPECS
Width/Dia: 17.87
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Hazel Bronze
Product Name: Three Light Chandelier
UPC: 045923647871
Category: Chandeliers
Glass: Russet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654389
Product Name 60-4787 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details