Capital Lighting, Inc. 60-4854 Sconces-Pocket 654385

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Sconce UPC: 045923648540 Category: Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Sconce UPC: 045923648540 Category: Sconces

Suppliers

Company
Product
Description
Supplier Links
60-4854 Sconces-Pocket - 654385 - Capital Lighting, Inc.
Columbus, OH, USA
60-4854 Sconces-Pocket
654385
60-4854 Sconces-Pocket 654385
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Sconce UPC: 045923648540 Category: Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Hazel Bronze
Product Name: Two Light Sconce
UPC: 045923648540
Category: Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654385
Product Name 60-4854 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details