Capital Lighting, Inc. 60-4789 Mid. Chandeliers-Glass Up 654384

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.87 Height: 27.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Hazel Bronze Product Name: Nine Light Chandelier UPC: 045923647895 Category: Chandeliers Glass: Russet
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.87 Height: 27.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Hazel Bronze Product Name: Nine Light Chandelier UPC: 045923647895 Category: Chandeliers Glass: Russet

Suppliers

Company
Product
Description
Supplier Links
60-4789 Mid. Chandeliers-Glass Up - 654384 - Capital Lighting, Inc.
Columbus, OH, USA
60-4789 Mid. Chandeliers-Glass Up
654384
60-4789 Mid. Chandeliers-Glass Up 654384
PRODUCT DETAILS / SPECS Width/Dia: 30.87 Height: 27.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Hazel Bronze Product Name: Nine Light Chandelier UPC: 045923647895 Category: Chandeliers Glass: Russet

PRODUCT DETAILS / SPECS
Width/Dia: 30.87
Height: 27.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Hazel Bronze
Product Name: Nine Light Chandelier
UPC: 045923647895
Category: Chandeliers
Glass: Russet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654384
Product Name 60-4789 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details