Capital Lighting, Inc. 60-4792 Semi-Flush Mts.-Drum Shade 654383

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Semi-Flush UPC: 045923647925 Category: Semi-Flush Glass: Russet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Semi-Flush UPC: 045923647925 Category: Semi-Flush Glass: Russet

Suppliers

Company
Product
Description
Supplier Links
60-4792 Semi-Flush Mts.-Drum Shade - 654383 - Capital Lighting, Inc.
Columbus, OH, USA
60-4792 Semi-Flush Mts.-Drum Shade
654383
60-4792 Semi-Flush Mts.-Drum Shade 654383
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Semi-Flush UPC: 045923647925 Category: Semi-Flush Glass: Russet

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Hazel Bronze
Product Name: Three Light Semi-Flush
UPC: 045923647925
Category: Semi-Flush
Glass: Russet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654383
Product Name 60-4792 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details