Capital Lighting, Inc. 60-4853 Bathroom Fixtures-Three Lights 654382

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 11.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Vanity UPC: 045923648533 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 11.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Vanity UPC: 045923648533 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
60-4853 Bathroom Fixtures-Three Lights - 654382 - Capital Lighting, Inc.
Columbus, OH, USA
60-4853 Bathroom Fixtures-Three Lights
654382
60-4853 Bathroom Fixtures-Three Lights 654382
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 11.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Vanity UPC: 045923648533 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 11.37
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Hazel Bronze
Product Name: Three Light Vanity
UPC: 045923648533
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654382
Product Name 60-4853 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details