Capital Lighting, Inc. 60-4643 Bathroom Fixtures-Three Lights 654379

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923646430 Category: Vanity Glass: Clear & Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923646430 Category: Vanity Glass: Clear & Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4643 Bathroom Fixtures-Three Lights - 654379 - Capital Lighting, Inc.
Columbus, OH, USA
60-4643 Bathroom Fixtures-Three Lights
654379
60-4643 Bathroom Fixtures-Three Lights 654379
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923646430 Category: Vanity Glass: Clear & Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923646430
Category: Vanity
Glass: Clear & Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654379
Product Name 60-4643 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details