Capital Lighting, Inc. 60-4653 Semi-Flush Mts.-Bowl Style 654378

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923646539 Category: Semi-Flush Glass: Clear & Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923646539 Category: Semi-Flush Glass: Clear & Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4653 Semi-Flush Mts.-Bowl Style - 654378 - Capital Lighting, Inc.
Columbus, OH, USA
60-4653 Semi-Flush Mts.-Bowl Style
654378
60-4653 Semi-Flush Mts.-Bowl Style 654378
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923646539 Category: Semi-Flush Glass: Clear & Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Semi-Flush
UPC: 045923646539
Category: Semi-Flush
Glass: Clear & Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654378
Product Name 60-4653 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details