Capital Lighting, Inc. 60-4652 Flush Mounts-Bowl Style 654375

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Fixture UPC: 045923646522 Category: Flush Fixture Glass: Clear & Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Fixture UPC: 045923646522 Category: Flush Fixture Glass: Clear & Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4652 Flush Mounts-Bowl Style - 654375 - Capital Lighting, Inc.
Columbus, OH, USA
60-4652 Flush Mounts-Bowl Style
654375
60-4652 Flush Mounts-Bowl Style 654375
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Fixture UPC: 045923646522 Category: Flush Fixture Glass: Clear & Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Flush Fixture
UPC: 045923646522
Category: Flush Fixture
Glass: Clear & Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654375
Product Name 60-4652 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details