Capital Lighting, Inc. 60-4647 Mid. Chandeliers-Glass Up 654373

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923646478 Category: Chandeliers Glass: Clear & Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923646478 Category: Chandeliers Glass: Clear & Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4647 Mid. Chandeliers-Glass Up - 654373 - Capital Lighting, Inc.
Columbus, OH, USA
60-4647 Mid. Chandeliers-Glass Up
654373
60-4647 Mid. Chandeliers-Glass Up 654373
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923646478 Category: Chandeliers Glass: Clear & Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 045923646478
Category: Chandeliers
Glass: Clear & Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654373
Product Name 60-4647 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details