Capital Lighting, Inc. 60-4691 Flush Mounts-Drum Shades 654368

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Dome UPC: 045923646911 Category: Flush Dome Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Dome UPC: 045923646911 Category: Flush Dome Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4691 Flush Mounts-Drum Shades - 654368 - Capital Lighting, Inc.
Columbus, OH, USA
60-4691 Flush Mounts-Drum Shades
654368
60-4691 Flush Mounts-Drum Shades 654368
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Dome UPC: 045923646911 Category: Flush Dome Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.62
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Flush Dome
UPC: 045923646911
Category: Flush Dome
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654368
Product Name 60-4691 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details