Capital Lighting, Inc. 60-4684 Bathroom Fixtures-Four Lights 654366

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923646843 Category: Vanity Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923646843 Category: Vanity Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4684 Bathroom Fixtures-Four Lights - 654366 - Capital Lighting, Inc.
Columbus, OH, USA
60-4684 Bathroom Fixtures-Four Lights
654366
60-4684 Bathroom Fixtures-Four Lights 654366
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity UPC: 045923646843 Category: Vanity Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Vanity
UPC: 045923646843
Category: Vanity
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654366
Product Name 60-4684 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details