Capital Lighting, Inc. 60-4689 Mid. Chandeliers-Glass Up 654365

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.87 Height: 27.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923646898 Category: Chandeliers Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.87 Height: 27.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923646898 Category: Chandeliers Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4689 Mid. Chandeliers-Glass Up - 654365 - Capital Lighting, Inc.
Columbus, OH, USA
60-4689 Mid. Chandeliers-Glass Up
654365
60-4689 Mid. Chandeliers-Glass Up 654365
PRODUCT DETAILS / SPECS Width/Dia: 30.87 Height: 27.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923646898 Category: Chandeliers Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 30.87
Height: 27.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 045923646898
Category: Chandeliers
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654365
Product Name 60-4689 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details