Capital Lighting, Inc. 60-4683 Bathroom Fixtures-Three Lights 654364

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923646836 Category: Vanity Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923646836 Category: Vanity Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4683 Bathroom Fixtures-Three Lights - 654364 - Capital Lighting, Inc.
Columbus, OH, USA
60-4683 Bathroom Fixtures-Three Lights
654364
60-4683 Bathroom Fixtures-Three Lights 654364
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923646836 Category: Vanity Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923646836
Category: Vanity
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654364
Product Name 60-4683 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details