Capital Lighting, Inc. 60-4685 Mid. Chandeliers-Glass Up 654363

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.37 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923646850 Category: Chandeliers Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.37 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923646850 Category: Chandeliers Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4685 Mid. Chandeliers-Glass Up - 654363 - Capital Lighting, Inc.
Columbus, OH, USA
60-4685 Mid. Chandeliers-Glass Up
654363
60-4685 Mid. Chandeliers-Glass Up 654363
PRODUCT DETAILS / SPECS Width/Dia: 22.37 Height: 19.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923646850 Category: Chandeliers Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 22.37
Height: 19.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923646850
Category: Chandeliers
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654363
Product Name 60-4685 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details