Capital Lighting, Inc. 60-4688 Mini Pendants-Rod 654362

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 45.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923646881 Category: Mini Pendants Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 45.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923646881 Category: Mini Pendants Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4688 Mini Pendants-Rod - 654362 - Capital Lighting, Inc.
Columbus, OH, USA
60-4688 Mini Pendants-Rod
654362
60-4688 Mini Pendants-Rod 654362
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 45.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923646881 Category: Mini Pendants Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 45.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 045923646881
Category: Mini Pendants
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654362
Product Name 60-4688 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details