Capital Lighting, Inc. 60-4686 Pendants-Drum Shade 654361

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923646867 Category: Pendants Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923646867 Category: Pendants Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4686 Pendants-Drum Shade - 654361 - Capital Lighting, Inc.
Columbus, OH, USA
60-4686 Pendants-Drum Shade
654361
60-4686 Pendants-Drum Shade 654361
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant UPC: 045923646867 Category: Pendants Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 19.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Pendant
UPC: 045923646867
Category: Pendants
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654361
Product Name 60-4686 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details