Capital Lighting, Inc. 60-4687 Mini Chandeliers-Glass Shade 654360

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.87 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923646874 Category: Chandeliers Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.87 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923646874 Category: Chandeliers Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4687 Mini Chandeliers-Glass Shade - 654360 - Capital Lighting, Inc.
Columbus, OH, USA
60-4687 Mini Chandeliers-Glass Shade
654360
60-4687 Mini Chandeliers-Glass Shade 654360
PRODUCT DETAILS / SPECS Width/Dia: 17.87 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923646874 Category: Chandeliers Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 17.87
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 045923646874
Category: Chandeliers
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654360
Product Name 60-4687 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details