Capital Lighting, Inc. 60-4786 Pendants-Drum Shade 654358

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Pendant UPC: 045923647864 Category: Pendants Glass: Russet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Pendant UPC: 045923647864 Category: Pendants Glass: Russet

Suppliers

Company
Product
Description
Supplier Links
60-4786 Pendants-Drum Shade - 654358 - Capital Lighting, Inc.
Columbus, OH, USA
60-4786 Pendants-Drum Shade
654358
60-4786 Pendants-Drum Shade 654358
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Hazel Bronze Product Name: Three Light Pendant UPC: 045923647864 Category: Pendants Glass: Russet

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 19.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Hazel Bronze
Product Name: Three Light Pendant
UPC: 045923647864
Category: Pendants
Glass: Russet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654358
Product Name 60-4786 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details