Capital Lighting, Inc. 60-4758 Semi-Flush Mts.-Drum Shade 654357

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.37 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923647581 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.37 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923647581 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
60-4758 Semi-Flush Mts.-Drum Shade - 654357 - Capital Lighting, Inc.
Columbus, OH, USA
60-4758 Semi-Flush Mts.-Drum Shade
654357
60-4758 Semi-Flush Mts.-Drum Shade 654357
PRODUCT DETAILS / SPECS Width/Dia: 18.37 Height: 12.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923647581 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 18.37
Height: 12.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Semi-Flush
UPC: 045923647581
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654357
Product Name 60-4758 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details