Capital Lighting, Inc. 60-4761 Flush Mounts-Drum Shades 654356

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923647611 Category: Flush Dome
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923647611 Category: Flush Dome

Suppliers

Company
Product
Description
Supplier Links
60-4761 Flush Mounts-Drum Shades - 654356 - Capital Lighting, Inc.
Columbus, OH, USA
60-4761 Flush Mounts-Drum Shades
654356
60-4761 Flush Mounts-Drum Shades 654356
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Dome UPC: 045923647611 Category: Flush Dome

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 7.12
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Flush Dome
UPC: 045923647611
Category: Flush Dome

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654356
Product Name 60-4761 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details