Capital Lighting, Inc. 60-4759 Mid. Chandeliers-Other 654354

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923647598 Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923647598 Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
60-4759 Mid. Chandeliers-Other - 654354 - Capital Lighting, Inc.
Columbus, OH, USA
60-4759 Mid. Chandeliers-Other
654354
60-4759 Mid. Chandeliers-Other 654354
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923647598 Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 26.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 045923647598
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654354
Product Name 60-4759 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details