Capital Lighting, Inc. 60-4781 Sconces-Single Glass 654353

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazel Bronze Product Name: One Light Vanity UPC: 045923647819 Category: Vanity Glass: Russet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazel Bronze Product Name: One Light Vanity UPC: 045923647819 Category: Vanity Glass: Russet

Suppliers

Company
Product
Description
Supplier Links
60-4781 Sconces-Single Glass - 654353 - Capital Lighting, Inc.
Columbus, OH, USA
60-4781 Sconces-Single Glass
654353
60-4781 Sconces-Single Glass 654353
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazel Bronze Product Name: One Light Vanity UPC: 045923647819 Category: Vanity Glass: Russet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazel Bronze
Product Name: One Light Vanity
UPC: 045923647819
Category: Vanity
Glass: Russet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654353
Product Name 60-4781 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details