Capital Lighting, Inc. 60-4784 Bathroom Fixtures-Four Lights 654352

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Hazel Bronze Product Name: Four Light Vanity UPC: 045923647840 Category: Vanity Glass: Russet
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Hazel Bronze Product Name: Four Light Vanity UPC: 045923647840 Category: Vanity Glass: Russet

Suppliers

Company
Product
Description
Supplier Links
60-4784 Bathroom Fixtures-Four Lights - 654352 - Capital Lighting, Inc.
Columbus, OH, USA
60-4784 Bathroom Fixtures-Four Lights
654352
60-4784 Bathroom Fixtures-Four Lights 654352
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Hazel Bronze Product Name: Four Light Vanity UPC: 045923647840 Category: Vanity Glass: Russet

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Hazel Bronze
Product Name: Four Light Vanity
UPC: 045923647840
Category: Vanity
Glass: Russet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654352
Product Name 60-4784 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details