Capital Lighting, Inc. 60-4782 Bathroom Fixtures-Two Lights 654351

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Hazel Bronze Product Name: Two Light Vanity UPC: 045923647826 Category: Vanity Glass: Russet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Hazel Bronze Product Name: Two Light Vanity UPC: 045923647826 Category: Vanity Glass: Russet

Suppliers

Company
Product
Description
Supplier Links
60-4782 Bathroom Fixtures-Two Lights - 654351 - Capital Lighting, Inc.
Columbus, OH, USA
60-4782 Bathroom Fixtures-Two Lights
654351
60-4782 Bathroom Fixtures-Two Lights 654351
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Hazel Bronze Product Name: Two Light Vanity UPC: 045923647826 Category: Vanity Glass: Russet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Hazel Bronze
Product Name: Two Light Vanity
UPC: 045923647826
Category: Vanity
Glass: Russet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654351
Product Name 60-4782 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details