Capital Lighting, Inc. 60-4661 Sconces-Single Glass 654349

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Vanity UPC: 045923646614 Category: Vanity Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Vanity UPC: 045923646614 Category: Vanity Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4661 Sconces-Single Glass - 654349 - Capital Lighting, Inc.
Columbus, OH, USA
60-4661 Sconces-Single Glass
654349
60-4661 Sconces-Single Glass 654349
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Vanity UPC: 045923646614 Category: Vanity Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 6.87
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Vanity
UPC: 045923646614
Category: Vanity
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654349
Product Name 60-4661 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details