Capital Lighting, Inc. 60-4672 Semi-Flush Mts.-Drum Shade 654348

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Semi-Flush UPC: 045923646720 Category: Semi-Flush Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Semi-Flush UPC: 045923646720 Category: Semi-Flush Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4672 Semi-Flush Mts.-Drum Shade - 654348 - Capital Lighting, Inc.
Columbus, OH, USA
60-4672 Semi-Flush Mts.-Drum Shade
654348
60-4672 Semi-Flush Mts.-Drum Shade 654348
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Semi-Flush UPC: 045923646720 Category: Semi-Flush Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Semi-Flush
UPC: 045923646720
Category: Semi-Flush
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654348
Product Name 60-4672 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details