Capital Lighting, Inc. 60-4671 Flush Mounts-Drum Shades 654345

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flush Dome UPC: 045923646713 Category: Flush Dome Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flush Dome UPC: 045923646713 Category: Flush Dome Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4671 Flush Mounts-Drum Shades - 654345 - Capital Lighting, Inc.
Columbus, OH, USA
60-4671 Flush Mounts-Drum Shades
654345
60-4671 Flush Mounts-Drum Shades 654345
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flush Dome UPC: 045923646713 Category: Flush Dome Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Flush Dome
UPC: 045923646713
Category: Flush Dome
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654345
Product Name 60-4671 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details