Capital Lighting, Inc. 60-4663 Bathroom Fixtures-Three Lights 654344

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.62 Height: 10.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Vanity UPC: 045923646638 Category: Vanity Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.62 Height: 10.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Vanity UPC: 045923646638 Category: Vanity Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4663 Bathroom Fixtures-Three Lights - 654344 - Capital Lighting, Inc.
Columbus, OH, USA
60-4663 Bathroom Fixtures-Three Lights
654344
60-4663 Bathroom Fixtures-Three Lights 654344
PRODUCT DETAILS / SPECS Width/Dia: 24.62 Height: 10.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Vanity UPC: 045923646638 Category: Vanity Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 24.62
Height: 10.87
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Vanity
UPC: 045923646638
Category: Vanity
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654344
Product Name 60-4663 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details