Capital Lighting, Inc. 60-4667 Mid. Chandeliers-Glass Up 654341

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 045923646676 Category: Chandeliers Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 045923646676 Category: Chandeliers Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4667 Mid. Chandeliers-Glass Up - 654341 - Capital Lighting, Inc.
Columbus, OH, USA
60-4667 Mid. Chandeliers-Glass Up
654341
60-4667 Mid. Chandeliers-Glass Up 654341
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Chandelier UPC: 045923646676 Category: Chandeliers Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Chandelier
UPC: 045923646676
Category: Chandeliers
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654341
Product Name 60-4667 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details