Capital Lighting, Inc. 60-4668 Mini Pendants-Rod 654340

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 43.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 045923646683 Category: Mini Pendants Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 43.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 045923646683 Category: Mini Pendants Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4668 Mini Pendants-Rod - 654340 - Capital Lighting, Inc.
Columbus, OH, USA
60-4668 Mini Pendants-Rod
654340
60-4668 Mini Pendants-Rod 654340
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 43.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Mini Pendant UPC: 045923646683 Category: Mini Pendants Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 6.87
Height: 43.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Mini Pendant
UPC: 045923646683
Category: Mini Pendants
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654340
Product Name 60-4668 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details