Capital Lighting, Inc. 60-4709 Mid. Chandeliers-Glass Up 654338

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923647093 Category: Chandeliers Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923647093 Category: Chandeliers Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4709 Mid. Chandeliers-Glass Up - 654338 - Capital Lighting, Inc.
Columbus, OH, USA
60-4709 Mid. Chandeliers-Glass Up
654338
60-4709 Mid. Chandeliers-Glass Up 654338
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923647093 Category: Chandeliers Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 045923647093
Category: Chandeliers
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654338
Product Name 60-4709 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details