Capital Lighting, Inc. 60-4701 Sconces-Single Glass 654337

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923647017 Category: Vanity Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923647017 Category: Vanity Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4701 Sconces-Single Glass - 654337 - Capital Lighting, Inc.
Columbus, OH, USA
60-4701 Sconces-Single Glass
654337
60-4701 Sconces-Single Glass 654337
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923647017 Category: Vanity Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Vanity
UPC: 045923647017
Category: Vanity
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654337
Product Name 60-4701 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details