Capital Lighting, Inc. 60-4703 Bathroom Fixtures-Three Lights 654336

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923647031 Category: Vanity Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923647031 Category: Vanity Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4703 Bathroom Fixtures-Three Lights - 654336 - Capital Lighting, Inc.
Columbus, OH, USA
60-4703 Bathroom Fixtures-Three Lights
654336
60-4703 Bathroom Fixtures-Three Lights 654336
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923647031 Category: Vanity Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923647031
Category: Vanity
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654336
Product Name 60-4703 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details